Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L426

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.55 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE 2.26 TO 2.485 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.55 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE 2.26 TO 2.485 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L426 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L426
Armored Cable/Flex Conduit Connector L426
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.55 INCH (1) SCREW, SQUEEZE INSTALLATION UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE 2.26 TO 2.485 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 2.55 INCH
  • (1) SCREW, SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 30 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH KNOCKOUT SIZE
  • 2.26 TO 2.485 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L426
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details