Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L422

Description
DIE-CAST ZINC MATERIAL 1.555 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1.1 TO 1.135 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.82 INCH
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.555 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1.1 TO 1.135 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.82 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L422 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L422
Armored Cable/Flex Conduit Connector L422
DIE-CAST ZINC MATERIAL 1.555 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1.1 TO 1.135 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.82 INCH
  • DIE-CAST ZINC MATERIAL
  • 1.555 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 1.1 TO 1.135 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • END STOP DIAMETER 0.82 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L422
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details