Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L421

Description
DIE-CAST ZINC MATERIAL 1.439 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.85 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.62 INCH
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.439 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.85 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L421 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L421
Armored Cable/Flex Conduit Connector L421
DIE-CAST ZINC MATERIAL 1.439 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.85 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 0.62 INCH
  • DIE-CAST ZINC MATERIAL
  • 1.439 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.85 TO 0.91 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • END STOP DIAMETER 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L421
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details