Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L18

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.4 INCH (1) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.7 TO 1.15 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.4 INCH (1) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.7 TO 1.15 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L18 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L18
Armored Cable/Flex Conduit Connector L18
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.4 INCH (1) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.7 TO 1.15 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.4 INCH
  • (1) SCREW, CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 125 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 0.7 TO 1.15 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L18
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details