Arlington Industries, Inc. Armored Cable/Flex Conduit Coupling GFC50

Description
SCREW IN TYPE DIE CAST ZINC MATERIAL 1.16 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
SCREW IN TYPE DIE CAST ZINC MATERIAL 1.16 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Coupling - GFC50 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Coupling
GFC50
Armored Cable/Flex Conduit Coupling GFC50
SCREW IN TYPE DIE CAST ZINC MATERIAL 1.16 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • SCREW IN TYPE
  • DIE CAST ZINC MATERIAL
  • 1.16 INCH DIA X 2.2 INCH L SIZE
  • FLEXIBLE METAL CONDUIT USED ON
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GFC50
Product Name Armored Cable/Flex Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details