Arlington Industries, Inc. Armored Cable/Flex Conduit Coupling GFC150

Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.375 INCH DIA X 3.186 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.375 INCH DIA X 3.186 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Coupling - GFC150 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Coupling
GFC150
Armored Cable/Flex Conduit Coupling GFC150
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.375 INCH DIA X 3.186 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • SCREW-IN TYPE
  • DIE CAST ZINC MATERIAL
  • 2.375 INCH DIA X 3.186 INCH L SIZE
  • FLEXIBLE METAL CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GFC150
Product Name Armored Cable/Flex Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details