Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling GF863

Description
DIE CAST ZINC MATERIAL 1.625 INCH DIA X 1.895 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
DIE CAST ZINC MATERIAL 1.625 INCH DIA X 1.895 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - GF863 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
GF863
Rigid/EMT Conduit Combination Coupling GF863
DIE CAST ZINC MATERIAL 1.625 INCH DIA X 1.895 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE
  • DIE CAST ZINC MATERIAL
  • 1.625 INCH DIA X 1.895 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF863
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details