Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling GF862

Description
DIE CAST ZINC MATERIAL 1.305 INCH DIA X 1.745 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
DIE CAST ZINC MATERIAL 1.305 INCH DIA X 1.745 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - GF862 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
GF862
Rigid/EMT Conduit Combination Coupling GF862
DIE CAST ZINC MATERIAL 1.305 INCH DIA X 1.745 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • DIE CAST ZINC MATERIAL
  • 1.305 INCH DIA X 1.745 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE METAL CONDUIT INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF862
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details