Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF200

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.57 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.57 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF200 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF200
Armored Cable/Flex Conduit Connector GF200
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.57 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 2.57 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF200
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details