EMT250S -- RIGID/EMT CONDUIT BUSHING
Arlington Industries, Inc.
Rigid/EMT Conduit Bushing
EMT250S
Description
NON-METALLIC MATERIAL
EMT CONDUIT USED ON
UL, CSA APPROVAL
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSULATING THROAT TYPE
EMT MODEL
-
Arlington Industries, Inc.
Datasheet
Description
NON-METALLIC MATERIAL
EMT CONDUIT USED ON
UL, CSA APPROVAL
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSULATING THROAT TYPE
EMT MODEL
Datasheet
Suppliers
NON-METALLIC MATERIAL
EMT CONDUIT USED ON
UL, CSA APPROVAL
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSULATING THROAT TYPE
EMT MODEL
- NON-METALLIC MATERIAL
- EMT CONDUIT USED ON
- UL, CSA APPROVAL
- 25 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- INSULATING THROAT TYPE
- EMT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
EMT250S |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Brass
View Details