Arlington Industries, Inc. Rigid PVC Conduit Plug/Cap EMT250C

Description
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
Datasheet
Description
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - EMT250C - Arlington Industries, Inc.
Scranton, PA, USA
Rigid PVC Conduit Plug/Cap
EMT250C
Rigid PVC Conduit Plug/Cap EMT250C
BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS EMT MODEL
  • BUSHING TYPE
  • PLASTIC MATERIAL
  • YELLOW FINISH
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT250C
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details