Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT250

Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.062 INCH DIAMETER 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet
Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.062 INCH DIAMETER 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT250 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT250
Rigid/EMT Conduit Bushing EMT250
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.062 INCH DIAMETER 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
  • PRESS FIT, PUSH-ON TYPE
  • NON-METALLIC MATERIAL
  • 1.225 INCH
  • IMC/RIGID/EMT/PVC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.062 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details