DLN5 -- RIGID/EMT CONDUIT LOCKNUT
Arlington Industries, Inc.
Rigid/EMT Conduit Locknut
DLN5
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
2.37 INCH DIAMETER
0.19 INCH THICKNESS
250 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
2.37 INCH DIAMETER
0.19 INCH THICKNESS
250 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
DLN5
DIE-CAST ZINC MATERIAL
THREADED INSTALLATION
UL, CSA APPROVAL
2.37 INCH DIAMETER
0.19 INCH THICKNESS
250 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
- DIE-CAST ZINC MATERIAL
- THREADED INSTALLATION
- UL, CSA APPROVAL
- 2.37 INCH DIAMETER
- 0.19 INCH THICKNESS
- 250 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
DLN5 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Swivel
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details