Arlington Industries, Inc. Outlet/Handy Box BES2C

Description
BOX EXTENDER, 1- GANG, NON-METALLIC, WEIGHT 0.098 LBS/EACH, HEIGHT 1.127", WIDTH 2.062", COLOR WHITE, MATERIAL(S) PLASTIC, PAINTABLE YES, LINE DRAWING BES2C LINE DRAWING, TRADE SIZE 1-GANG. FREE 2 YEAR RADWELL WARRANTY
Description
BOX EXTENDER, 1- GANG, NON-METALLIC, WEIGHT 0.098 LBS/EACH, HEIGHT 1.127", WIDTH 2.062", COLOR WHITE, MATERIAL(S) PLASTIC, PAINTABLE YES, LINE DRAWING BES2C LINE DRAWING, TRADE SIZE 1-GANG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 36985734 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
36985734
Outlet/Handy Box 36985734
BOX EXTENDER, 1- GANG, NON-METALLIC, WEIGHT 0.098 LBS/EACH, HEIGHT 1.127", WIDTH 2.062", COLOR WHITE, MATERIAL(S) PLASTIC, PAINTABLE YES, LINE DRAWING BES2C LINE DRAWING, TRADE SIZE 1-GANG. FREE 2 YEAR RADWELL WARRANTY

BOX EXTENDER, 1- GANG, NON-METALLIC, WEIGHT 0.098 LBS/EACH, HEIGHT 1.127", WIDTH 2.062", COLOR WHITE, MATERIAL(S) PLASTIC, PAINTABLE YES, LINE DRAWING BES2C LINE DRAWING, TRADE SIZE 1-GANG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Outlet/Handy Box -  - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
Outlet/Handy Box
ARLINGTON INDUSTRIES Electrical Products BES2C

ARLINGTON INDUSTRIES Electrical Products BES2C

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 36985734
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Rectangular Power Connectors - 1969802-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details