Arlington Industries, Inc. Bushing AS8

Description
ANTI-SHORT BUSHING, PLASTIC, TRADE SIZE 2 INCH TO 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
ANTI-SHORT BUSHING, PLASTIC, TRADE SIZE 2 INCH TO 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 15752048 - Radwell International
Willingboro, NJ, United States
Bushing
15752048
Bushing 15752048
ANTI-SHORT BUSHING, PLASTIC, TRADE SIZE 2 INCH TO 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

ANTI-SHORT BUSHING, PLASTIC, TRADE SIZE 2 INCH TO 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 15752048
Product Name Bushing
Bearing Surface Plastic
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 06 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Bonded Bushes - 2982904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.0236 inch (26.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details