Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS5

Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 1.038 INCH (3) 1 AWG, (2) 1 AWG, (2) 1/10 AWG, (1) 300 MCM, (1) 350 MCM, (1) 400 MCM, (1) 450 MCM, (1) 500 MCM CABLE SIZE UL, CSA APPROVAL 1.46 INCH DIAMETER 25 PER BAG STANDARD PACKAGE 1 INCH TRADE SIZE AS MODEL
Datasheet
Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 1.038 INCH (3) 1 AWG, (2) 1 AWG, (2) 1/10 AWG, (1) 300 MCM, (1) 350 MCM, (1) 400 MCM, (1) 450 MCM, (1) 500 MCM CABLE SIZE UL, CSA APPROVAL 1.46 INCH DIAMETER 25 PER BAG STANDARD PACKAGE 1 INCH TRADE SIZE AS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS5 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS5
Armored Cable/Flex Conduit Bushing AS5
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 1.038 INCH (3) 1 AWG, (2) 1 AWG, (2) 1/10 AWG, (1) 300 MCM, (1) 350 MCM, (1) 400 MCM, (1) 450 MCM, (1) 500 MCM CABLE SIZE UL, CSA APPROVAL 1.46 INCH DIAMETER 25 PER BAG STANDARD PACKAGE 1 INCH TRADE SIZE AS MODEL
  • ANTI SHORT TYPE
  • THERMOPLASTIC MATERIAL
  • 1.038 INCH
  • (3) 1 AWG, (2) 1 AWG, (2) 1/10 AWG, (1) 300 MCM, (1) 350 MCM, (1) 400 MCM, (1) 450 MCM, (1) 500 MCM CABLE SIZE
  • UL, CSA APPROVAL
  • 1.46 INCH DIAMETER
  • 25 PER BAG STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • AS MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS5
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details