Arlington Industries, Inc. Conduit Body 937NM

Description
NON-METALLIC MATERIAL 14.56 INCH L X 4.98 INCH W X 6.6 INCH H SIZE 3 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
Datasheet
Description
NON-METALLIC MATERIAL 14.56 INCH L X 4.98 INCH W X 6.6 INCH H SIZE 3 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 937NM - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
937NM
Conduit Body 937NM
NON-METALLIC MATERIAL 14.56 INCH L X 4.98 INCH W X 6.6 INCH H SIZE 3 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 1
  • NON-METALLIC MATERIAL
  • 14.56 INCH L X 4.98 INCH W X 6.6 INCH H SIZE
  • 3 INCH HUB SIZE
  • THREADLESS INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NON-METALLIC COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ANYBODY[TM] BRAND
  • COLOR GRAY
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 937NM
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details