Arlington Industries, Inc. Conduit Body 933

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.55 INCH L X 2.98 INCH W X 4.02 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.55 INCH L X 2.98 INCH W X 4.02 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 933 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
933
Conduit Body 933
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.55 INCH L X 2.98 INCH W X 4.02 INCH H SIZE RIGID/IMC/EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE CAST COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING ANYBODY[T] BRAND
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 8.55 INCH L X 2.98 INCH W X 4.02 INCH H SIZE
  • RIGID/IMC/EMT CONDUIT USED ON
  • 1 1/4 INCH HUB SIZE
  • SET SCREW (EMT), THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • DIE CAST COPPER FREE ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • ANYBODY[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 933
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details