Arlington Industries, Inc. Conduit Body Cover 930CG

Description
SCREW TYPE ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL 4.14 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet
Description
SCREW TYPE ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL 4.14 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 930CG - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body Cover
930CG
Conduit Body Cover 930CG
SCREW TYPE ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL 4.14 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
  • SCREW TYPE
  • ALUMINUM (COVER), NEOPRENE (GASKET) MATERIAL
  • 4.14 INCH
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • ANYBODY[TM] BRAND
  • COLOR SILVER
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 930CG
Product Name Conduit Body Cover
Fitting Type Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details