Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling 861

Description
DIE CAST ZINC MATERIAL 1.645 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.645 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 861 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
861
Rigid/EMT Conduit Combination Coupling 861
DIE CAST ZINC MATERIAL 1.645 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.645 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE CONDUIT USED ON
  • SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • UL 501B, 365D, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 86 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 861
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details