Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 858A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 7.875 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 7.875 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 858A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
858A
Armored Cable/Flex Conduit Connector 858A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 7.875 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 6.793 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH KNOCKOUT SIZE
  • 3.1 TO 3.64 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 7.875 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 858A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details