Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 854

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.812 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.625 TO 1.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.812 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.625 TO 1.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 854 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
854
Armored Cable/Flex Conduit Connector 854
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.812 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.625 TO 1.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 2.812 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1-1/4 INCH KNOCKOUT SIZE
  • 1.625 TO 1.94 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 854
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details