Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 8510A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE 3.73 TO 4.55 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 10.2 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE 3.73 TO 4.55 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 10.2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 8510A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
8510A
Armored Cable/Flex Conduit Connector 8510A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.793 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE 3.73 TO 4.55 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 10.2 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 8.793 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 INCH KNOCKOUT SIZE
  • 3.73 TO 4.55 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 10.2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 8510A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details