Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 84690

Description
90 DEG TYPE DIE CAST ZINC MATERIAL 1.707 INCH (2) SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.512 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING
Datasheet
Description
90 DEG TYPE DIE CAST ZINC MATERIAL 1.707 INCH (2) SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.512 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 84690 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
84690
Armored Cable/Flex Conduit Connector 84690
90 DEG TYPE DIE CAST ZINC MATERIAL 1.707 INCH (2) SCREW INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.512 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING
  • 90 DEG TYPE
  • DIE CAST ZINC MATERIAL
  • 1.707 INCH
  • (2) SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.512 TO 0.612 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/JACKETED METAL CLAD CABLE/NON METALLIC CABLE
  • DUPLEX CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 84690
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details