838RT -- RIGID/EMT CONDUIT COUPLING
Arlington Industries, Inc.
Rigid/Emt Conduit Coupling
838RT
Description
COMPRESSION TYPE
STEEL MATERIAL
5.025 INCH
EMT CONDUIT USED ON
UL APPROVAL
4.688 INCH DIAMETER
6 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
RAIN TIGHT
-
Arlington Industries, Inc.
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
5.025 INCH
EMT CONDUIT USED ON
UL APPROVAL
4.688 INCH DIAMETER
6 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
RAIN TIGHT
Datasheet
Suppliers
Rigid/Emt Conduit Coupling
838RT
COMPRESSION TYPE
STEEL MATERIAL
5.025 INCH
EMT CONDUIT USED ON
UL APPROVAL
4.688 INCH DIAMETER
6 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
RAIN TIGHT
- COMPRESSION TYPE
- STEEL MATERIAL
- 5.025 INCH
- EMT CONDUIT USED ON
- UL APPROVAL
- 4.688 INCH DIAMETER
- 6 STANDARD PACKAGE
- 3-1/2 INCH TRADE SIZE
- RAIN TIGHT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
838RT |
|
Product Name
|
Rigid/Emt Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Conduit clip
Size
0.3937 inch (10 mm)
Material
Nylon; Nylon
View Details