Arlington Industries, Inc. Rigid/EMT Conduit Coupling 837RT

Description
COMPRESSION TYPE STEEL MATERIAL 4.5 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 4.5 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 837RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
837RT
Rigid/EMT Conduit Coupling 837RT
COMPRESSION TYPE STEEL MATERIAL 4.5 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 4.5 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 4.25 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 837RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details