Arlington Industries, Inc. Rigid/EMT Conduit Connector 829ART

Description
COMPRESSION TYPE STEEL MATERIAL 4.197 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 4.197 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 829ART - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
829ART
Rigid/EMT Conduit Connector 829ART
COMPRESSION TYPE STEEL MATERIAL 4.197 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 4.197 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 5.188 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 829ART
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details