Arlington Industries, Inc. Rigid/Emt Conduit Connector 828RT

Description
COMPRESSION TYPE STEEL MATERIAL 3.834 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.688 INCH DIAMETER 6 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 3.834 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.688 INCH DIAMETER 6 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 828RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
828RT
Rigid/Emt Conduit Connector 828RT
COMPRESSION TYPE STEEL MATERIAL 3.834 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.688 INCH DIAMETER 6 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 3.834 INCH
  • EMT CONDUIT USED ON
  • 0.937 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 4.688 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 828RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details