Arlington Industries, Inc. Rigid/EMT Conduit Connector 826A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.87 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.953 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.87 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.953 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 826A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
826A
Rigid/EMT Conduit Connector 826A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.87 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.953 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.87 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 0.953 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 3.47 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 826A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details