Arlington Industries, Inc. Rigid/Emt Conduit Connector 825RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.298 INCH EMT CONDUIT USED ON 0.688 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.298 INCH EMT CONDUIT USED ON 0.688 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 825RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
825RT
Rigid/Emt Conduit Connector 825RT
COMPRESSION TYPE STEEL MATERIAL 2.298 INCH EMT CONDUIT USED ON 0.688 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.298 INCH
  • EMT CONDUIT USED ON
  • 0.688 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 2.75 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 825RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details