Arlington Industries, Inc. Rigid/Emt Conduit Connector 824RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.191 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.25 INCH DIAMETER 10 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.191 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.25 INCH DIAMETER 10 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 824RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
824RT
Rigid/Emt Conduit Connector 824RT
COMPRESSION TYPE STEEL MATERIAL 2.191 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.25 INCH DIAMETER 10 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.191 INCH
  • EMT CONDUIT USED ON
  • 0.625 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 2.25 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 1 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 824RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details