Arlington Industries, Inc. Rigid/EMT Conduit Connector 824A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.12 INCH EMT CONDUIT USED ON 0.7 INCH THREAD LENGTH UL, CSA APPROVAL 2.38 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.12 INCH EMT CONDUIT USED ON 0.7 INCH THREAD LENGTH UL, CSA APPROVAL 2.38 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 824A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
824A
Rigid/EMT Conduit Connector 824A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.12 INCH EMT CONDUIT USED ON 0.7 INCH THREAD LENGTH UL, CSA APPROVAL 2.38 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.12 INCH
  • EMT CONDUIT USED ON
  • 0.7 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.38 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 824A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details