Arlington Industries, Inc. Rigid/EMT Conduit Connector 821

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.35 INCH EMT CONDUIT USED ON 0.453 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.35 INCH EMT CONDUIT USED ON 0.453 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 821 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
821
Rigid/EMT Conduit Connector 821
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.35 INCH EMT CONDUIT USED ON 0.453 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.35 INCH
  • EMT CONDUIT USED ON
  • 0.453 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.313 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 821
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details