Arlington Industries, Inc. Rigid/EMT Conduit Connector 820A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.346 INCH EMT CONDUIT USED ON 0.442 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.346 INCH EMT CONDUIT USED ON 0.442 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 820A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
820A
Rigid/EMT Conduit Connector 820A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.346 INCH EMT CONDUIT USED ON 0.442 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.346 INCH
  • EMT CONDUIT USED ON
  • 0.442 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.08 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 820A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details