Arlington Industries, Inc. Rigid/EMT Conduit Coupling 816

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.28 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.28 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 816 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
816
Rigid/EMT Conduit Coupling 816
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.28 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 4 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.28 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 816
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details