Arlington Industries, Inc. Rigid/EMT Conduit Coupling 813

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.828 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.828 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 813 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
813
Rigid/EMT Conduit Coupling 813
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.828 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.5 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.828 INCH DIAMETER
  • 120 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 813
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details