Arlington Industries, Inc. Rigid/EMT Conduit Coupling 812

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.435 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.435 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 812 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
812
Rigid/EMT Conduit Coupling 812
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.435 INCH DIAMETER 150 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.435 INCH DIAMETER
  • 150 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 812
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details