Arlington Industries, Inc. Rigid/EMT Conduit Connector 808A

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.758 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.1 INCH THREAD LENGTH UL, CSA APPROVAL 4.984 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.758 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.1 INCH THREAD LENGTH UL, CSA APPROVAL 4.984 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 808A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
808A
Rigid/EMT Conduit Connector 808A
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.758 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.1 INCH THREAD LENGTH UL, CSA APPROVAL 4.984 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.758 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 1.1 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 4.984 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 808A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details