Arlington Industries, Inc. Rigid/EMT Conduit Connector 805

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.535 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL, CSA APPROVAL 2.65 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.535 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL, CSA APPROVAL 2.65 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 805 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
805
Rigid/EMT Conduit Connector 805
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.535 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL, CSA APPROVAL 2.65 INCH DIAMETER 30 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.535 INCH
  • EMT CONDUIT USED ON
  • 0.75 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.65 INCH DIAMETER
  • 30 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 805
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details