Arlington Industries, Inc. Rigid/EMT Conduit Connector 804

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.2 INCH EMT CONDUIT USED ON 0.707 INCH THREAD LENGTH UL, CSA APPROVAL 2.175 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.2 INCH EMT CONDUIT USED ON 0.707 INCH THREAD LENGTH UL, CSA APPROVAL 2.175 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 804 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
804
Rigid/EMT Conduit Connector 804
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.2 INCH EMT CONDUIT USED ON 0.707 INCH THREAD LENGTH UL, CSA APPROVAL 2.175 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.2 INCH
  • EMT CONDUIT USED ON
  • 0.707 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.175 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 804
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details