Arlington Industries, Inc. Rigid/EMT Conduit Connector 802ARH

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 802ARH - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
802ARH
Rigid/EMT Conduit Connector 802ARH
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.643 INCH
  • EMT CONDUIT USED ON
  • 0.55 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.55 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INCLUDES ROBERTSON HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 802ARH
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details