Arlington Industries, Inc. Rigid/EMT Conduit Reducer 528

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.7 INCH DIA X 0.85 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.7 INCH DIA X 0.85 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 528 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
528
Rigid/EMT Conduit Reducer 528
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.7 INCH DIA X 0.85 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.7 INCH DIA X 0.85 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 528
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details