Arlington Industries, Inc. Rigid/EMT Conduit Reducer 522

Description
DIE CAST ZINC MATERIAL 0.65 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 500 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.65 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 500 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 522 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
522
Rigid/EMT Conduit Reducer 522
DIE CAST ZINC MATERIAL 0.65 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 500 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.65 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 514-B, 351F, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 522
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details