Arlington Industries, Inc. Rigid/EMT Conduit Nipple 510

Description
MALE THREADED, HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.375 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 5.42 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet
Description
MALE THREADED, HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.375 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 5.42 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 510 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
510
Rigid/EMT Conduit Nipple 510
MALE THREADED, HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1.375 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 5.42 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE
  • MALE THREADED, HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.375 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 5.42 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 510
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details