Arlington Industries, Inc. Rigid/EMT Conduit Bushing 444

Description
INSULATING TYPE PLASTIC MATERIAL 0.55 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL 0.55 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 444 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
444
Rigid/EMT Conduit Bushing 444
INSULATING TYPE PLASTIC MATERIAL 0.55 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • 0.55 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 250 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 444
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details