Arlington Industries, Inc. Rigid/EMT Conduit Bushing 442

Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.49 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.632 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 11.5
Datasheet
Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.49 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.632 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 11.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 442 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
442
Rigid/EMT Conduit Bushing 442
FEMALE THREADED TYPE PLASTIC MATERIAL 0.49 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.632 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 11.5
  • FEMALE THREADED TYPE
  • PLASTIC MATERIAL
  • 0.49 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.632 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • THREADS PER INCH 11.5
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 442
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details