4406 -- RIGID/EMT CONDUIT BUSHING
Arlington Industries, Inc.
Rigid/EMT Conduit Bushing
4406
Description
KNOCKOUT, SNAP IN TYPE
3.421 INCH
UL, CSA APPROVAL
2.725 INCH DIAMETER
200 STANDARD PACKAGE
2 1/2 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
KNOCKOUT, SNAP IN TYPE
3.421 INCH
UL, CSA APPROVAL
2.725 INCH DIAMETER
200 STANDARD PACKAGE
2 1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
4406
KNOCKOUT, SNAP IN TYPE
3.421 INCH
UL, CSA APPROVAL
2.725 INCH DIAMETER
200 STANDARD PACKAGE
2 1/2 INCH TRADE SIZE
- KNOCKOUT, SNAP IN TYPE
- 3.421 INCH
- UL, CSA APPROVAL
- 2.725 INCH DIAMETER
- 200 STANDARD PACKAGE
- 2 1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4406 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
External thread fitting
Size
1.57 inch (40 mm)
Material
Stainless; 316 stainless steel
View Details