Arlington Industries, Inc. Rigid/EMT Conduit Locknut 405

Description
PLATED STEEL MATERIAL THREADED INSTALLATION 2.376 INCH DIAMETER 0.187 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet
Description
PLATED STEEL MATERIAL THREADED INSTALLATION 2.376 INCH DIAMETER 0.187 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 405 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
405
Rigid/EMT Conduit Locknut 405
PLATED STEEL MATERIAL THREADED INSTALLATION 2.376 INCH DIAMETER 0.187 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
  • PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 2.376 INCH DIAMETER
  • 0.187 INCH THICKNESS
  • 250 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 405
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details