Arlington Industries, Inc. Rigid/EMT Conduit Locknut 402

Description
PLATED STEEL MATERIAL THREADED INSTALLATION 1.383 INCH DIAMETER 0.14 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet
Description
PLATED STEEL MATERIAL THREADED INSTALLATION 1.383 INCH DIAMETER 0.14 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 402 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
402
Rigid/EMT Conduit Locknut 402
PLATED STEEL MATERIAL THREADED INSTALLATION 1.383 INCH DIAMETER 0.14 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
  • PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.383 INCH DIAMETER
  • 0.14 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 402
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details