Arlington Industries, Inc. Rigid/EMT Conduit Coupling 208

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.645 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.35 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.645 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.35 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 208 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
208
Rigid/EMT Conduit Coupling 208
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.645 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.35 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.645 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 5.35 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 208
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details